Win Source Part Number: 1366935-VS-8ETL06S-M
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: FRED Pt®
Package: Tube
Product Status: Active
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB (D²PAK)
Base Product Number: 8ETL06
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 8 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 250 ns
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Standard 600V 8A Surface Mount TO-263AB (D²PAK)
Diode Switching 600V 8A 3-Pin(2+Tab) D2PAK Tube Product overview: VS-8ETL06S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8ETL06S-M3 can be used for catalog matching and distributor lookup.
Rectifiers 600V 8A IF (TO-263AB) 175A IFSM
DIODE GEN PURP 600V 8A TO263AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1366935-VS-8ETL06S-M3 | VS-8ETL06S-M3-ND | 280-VS-8ETL06S-M3 | VS-8ETL06S-M3 | VS-8ETL06S-M3 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | 600V 8A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 1.05 volts | 1.05 volts | |||
| VR | 600 volts | ||||
| IR | 0.0050 mA | ||||
| trr | 250 ns |