Vishay Intertechnology, Inc. 1.6KV 8A Diode and Rectifier VS-8EWS16STRRPBF

Description
DIODE GEN PURP 1.6KV 8A D-PAK Product overview: VS-8EWS16STRRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWS16STRRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1.6KV 8A D-PAK Product overview: VS-8EWS16STRRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWS16STRRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6KV 8A Diode and Rectifier - 280-VS-8EWS16STRRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6KV 8A Diode and Rectifier
280-VS-8EWS16STRRPBF
1.6KV 8A Diode and Rectifier 280-VS-8EWS16STRRPBF
DIODE GEN PURP 1.6KV 8A D-PAK Product overview: VS-8EWS16STRRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWS16STRRPBF can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1.6KV 8A D-PAK Product overview: VS-8EWS16STRRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWS16STRRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VS-8EWS16STRRPBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-8EWS16STRRPBF-ND
Single Diodes VS-8EWS16STRRPBF-ND
Diode Standard 1600V 8A Surface Mount D-PAK (TO-252AA)

Diode Standard 1600V 8A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1104222-VS-8EWS16STRRPBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1104222-VS-8EWS16STRRPBF
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1104222-VS-8EWS16STRRPBF
Win Source Part Number: 1104222-VS-8EWS16STR RPBF Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1600 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 8 A Current - Reverse Leakage @ Vr: 50 µA @ 1600 V Operating Temperature - Junction: -40°C ~ 150°C Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-PAK (TO-252AA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VS8EWS16STRRPBF Base Product Number: 8EWS16 Product Status: Obsolete

Win Source Part Number: 1104222-VS-8EWS16STRRPBF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1600 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 8 A
Current - Reverse Leakage @ Vr: 50 µA @ 1600 V
Operating Temperature - Junction: -40°C ~ 150°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-PAK (TO-252AA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS8EWS16STRRPBF
Base Product Number: 8EWS16
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-8EWS16STRRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-8EWS16STRRPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-8EWS16STRRPBF
DIODE GEN PURP 1.6KV 8A D-PAK

DIODE GEN PURP 1.6KV 8A D-PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-VS-8EWS16STRRPBF VS-8EWS16STRRPBF-ND 1104222-VS-8EWS16STRRPBF VS-8EWS16STRRPBF
Product Name 1.6KV 8A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) DPAK
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data