Diode Standard 600V 80A Through Hole TO-247AC
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 766260-VS-80EPF06PBF
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Standard
Current - Average Rectified (Io): 80A
Reverse Recovery Time (trr): 190ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -40°C ~ 150°C
Part Status: Obsolete(EOL)
Family Name: 80EPS16
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247AC
Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 80A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): VS-80APS16-M3; VS-80APS16PbF;
Introduction Date: September 25, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 600V 80A TO247AC Product overview: VS-80EPF06PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 80A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-80EPF06PBF can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 80A TO247AC
FAST DIODE, 80A, 600V, TO-247AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:80A; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | VS-80EPF06PBF-ND | 766260-VS-80EPF06PBF | 280-VS-80EPF06PBF | VS-80EPF06PBF | 30K6099 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-80EPF06PBF | 600V 80A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Diode, 80A, 600V, To-247Ac; Repetitive Peak Reverse Voltage Vishay |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | ||
| Diode Type | Standard | ||||
| VF | 1.25 volts | 1.25 volts | 1.2 volts | ||
| VR | 600 volts | ||||
| IR | 0.1000 mA |