Diode Standard 600V 8A Surface Mount D-PAK (TO-252AA)
DIODE 8 A, 600 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-8EWF06STRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 600 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 600 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWF06STRL-M3
Manufacturer: Vishay
Win Source Part Number: 1010546-VS-8EWF06STR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 8A
Reverse Recovery Time (trr): 55ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers New Input Diodes - D-PAK-e3
DIODE GEN PURP 600V 8A D-PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Step Recovery Diodes | Schottky Diodes | Rectifiers |
| Product Number | VS-8EWF06STRL-M3-ND | 280-VS-8EWF06STRL-M3 | 1010546-VS-8EWF06STRL-M3 | VS-8EWF06STRL-M3 | VS-8EWF06STRL-M3 |
| Product Name | Single Diodes | 8 A 600 V DPAK Diode and Rectifier | Diodes, Rectifiers - Single - VS-8EWF06STRL-M3 | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Package | TO-252-3 | D-PAK (TO-252AA) | |||
| RoHS Compliant | RoHS | ||||
| IO | 8 amps | ||||
| Configuration | Single |