The 1325199-VS-8EWH06FNT
Rectifier Diode, Product overview: VS-8EWH06FNTRLHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWH06FNTRLHM
Diode Standard 600V 8A Surface Mount D-PAK (TO-252AA)
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325199-VS-8EWH06FNT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 2.4 V @ 8 A
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 50 µA @ 600 V
Operating Temperature - Junction: -65°C ~ 175°C
Supplier Device Package: D-PAK (TO-252AA)
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS8EWH06FNTRLHM3
Base Product Number: 8EWH06
RoHS Status: ROHS3 Compliant
Rectifiers Freds - D-PAK-e3
DIODE GEN PURP 600V 8A D-PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-VS-8EWH06FNTRLHM3 | VS-8EWH06FNTRLHM3-ND | 1325199-VS-8EWH06FNTRLHM3 | VS-8EWH06FNTRLHM3 | VS-8EWH06FNTRLHM3 |
| Product Name | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-252-3 | ||||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 8 amps | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Diode Type | Standard |