Vishay Intertechnology, Inc. Schottky 35V 8A Diode and Rectifier VS-80SQ035

Description
DIODE SCHOTTKY 35V 8A DO204AR Product overview: VS-80SQ035 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-80SQ035 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 35V 8A DO204AR Product overview: VS-80SQ035 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-80SQ035 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 35V 8A Diode and Rectifier - 280-VS-80SQ035 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 35V 8A Diode and Rectifier
280-VS-80SQ035
Schottky 35V 8A Diode and Rectifier 280-VS-80SQ035
DIODE SCHOTTKY 35V 8A DO204AR Product overview: VS-80SQ035 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-80SQ035 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 35V 8A DO204AR Product overview: VS-80SQ035 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-80SQ035 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 80SQ035-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
80SQ035-ND
Single Diodes 80SQ035-ND
Diode Schottky 35V 8A Through Hole DO-204AR

Diode Schottky 35V 8A Through Hole DO-204AR

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-80SQ035 - 1010271-VS-80SQ035 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-80SQ035
1010271-VS-80SQ035
Diodes, Rectifiers - Single - VS-80SQ035 1010271-VS-80SQ035
Manufacturer: Vishay Win Source Part Number: 1010271-VS-80SQ035 Packaging: Bulk Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 530mV @ 8A Current - Reverse Leakage @ Vr: 2mA @ 35V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-204AR Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1010271-VS-80SQ035
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 530mV @ 8A
Current - Reverse Leakage @ Vr: 2mA @ 35V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-204AR
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-80SQ035 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-80SQ035
Discrete Semiconductor Products - Diodes - Rectifiers VS-80SQ035
DIODE SCHOTTKY 35V 8A DO204AR

DIODE SCHOTTKY 35V 8A DO204AR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-VS-80SQ035 80SQ035-ND 1010271-VS-80SQ035 VS-80SQ035
Product Name Schottky 35V 8A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - VS-80SQ035 Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk DO-204AR
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FPFF8 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 22 amps
IF 1000 mA
trr 75 ns
View Details
Bridge Rectifiers - CC1657-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Dual high-speed switching diode - 1PS300,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
7 suppliers
80V 200MA Diode and Rectifier - 280-BAS1602VH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
5 suppliers