Diode Standard 1200V 8A Surface Mount D-PAK (TO-252AA)
Diode Standard 1200V 8A Surface Mount D-PAK (TO-252AA)
Diode Standard 1200V 8A Surface Mount D-PAK (TO-252AA)
Rectifier Diode, Product overview: VS-8EWS12SLHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWS12SLHM3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1104219-VS-8EWS12SLH
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 8 A
Current - Reverse Leakage @ Vr: 50 µA @ 1200 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-PAK (TO-252AA)
Alternative Parts (Cross-Reference): VS-8EWS12SLHM3VS8EWS
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS-8EWS12SLHM3GIDKR,
Base Product Number: 8EWS12
DIODE GEN PURP 1.2KV 8A DPAK
Rectifiers 8A If; 800V,1200V Vr TO-252AA (DPAK)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | VS-8EWS12SLHM3GICT-ND | 280-VS-8EWS12SLHM3 | 1104219-VS-8EWS12SLHM3 | VS-8EWS12SLHM3 | VS-8EWS12SLHM3 |
| Product Name | Single Diodes | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| RoHS Compliant | RoHS | ||||
| Diode Type | Standard | ||||
| VF | 1.1 volts | 1.1 volts |