Vishay Intertechnology, Inc. Diode Arrays VS-88CNQ060ASMPBF

Description
Diode Array 1 Pair Common Cathode Schottky 60V 40A Through Hole D-61-8-SM
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 60V 40A Through Hole D-61-8-SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VS-88CNQ060ASMPBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 60V 40A Through Hole D-61-8-SM

Diode Array 1 Pair Common Cathode Schottky 60V 40A Through Hole D-61-8-SM

Buy Now Datasheet
60V 40A Diode and Rectifier - 286-VS-88CNQ060ASMPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 40A Diode and Rectifier
286-VS-88CNQ060ASMPBF
60V 40A Diode and Rectifier 286-VS-88CNQ060ASMPBF
DIODE ARR SCHOTT 60V 40A D618SM Product overview: VS-88CNQ060ASMPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-88CNQ060ASMPB F can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 60V 40A D618SM Product overview: VS-88CNQ060ASMPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-88CNQ060ASMPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-88CNQ060ASMPBF - 137565-VS-88CNQ060ASMPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-88CNQ060ASMPBF
137565-VS-88CNQ060ASMPBF
Diodes, Rectifiers - Arrays - VS-88CNQ060ASMPBF 137565-VS-88CNQ060ASMPBF
Manufacturer: Vishay Win Source Part Number: 137565-VS-88CNQ060AS MPBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 580mV @ 40A Current - Reverse Leakage @ Vr: 640μA @ 60V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Status: Active Case / Package: D-61-8-SM Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 400

Manufacturer: Vishay
Win Source Part Number: 137565-VS-88CNQ060ASMPBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 580mV @ 40A
Current - Reverse Leakage @ Vr: 640μA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-61-8-SM
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 400

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-88CNQ060ASMPBF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-88CNQ060ASMPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-88CNQ060ASMPBF
DIODE ARR SCHOTT 60V 40A D618SM

DIODE ARR SCHOTT 60V 40A D618SM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number VS-88CNQ060ASMPBF-ND 286-VS-88CNQ060ASMPBF 137565-VS-88CNQ060ASMPBF VS-88CNQ060ASMPBF
Product Name Diode Arrays 60V 40A Diode and Rectifier Diodes, Rectifiers - Arrays - VS-88CNQ060ASMPBF Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package D-61-8-SM Bulk D-61-8-SM
RoHS Compliant RoHS
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - HSU119-1URF-E - 873989-HSU119-1URF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Schottky Diodes & Rectifiers - 7384822P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: YG982C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0200 mA
View Details
MPPC (SiPMs) / MPPC arrays - S13360-6050VE - Hamamatsu Photonics Europe
Specs
CT 1300 pF
Package Glass epoxy
View Details