Essentra Components Datasheets for Wire and Cable Clips
Wire and cable clips are used to bundle, clip, guide, and protect wires and cables.
Wire and Cable Clips: Learn more
| Product Name | Notes |
|---|---|
| 16 Slot Fiber Clips are designed to hold six 3.4mm, 3.9mm or 2.9mm diameter fibers. They can form a part of the larger EFA04 18 fiber clip which can be... | |
| 16 Way Fiber Clip can be broken apart to form 3 individual clips holding 4, 4 and 8 components. A broken apart 4-way can be used in the Splice Tray... | |
| 2 Slot Fiber Clips are designed for use in the Array Tray EFA04-25-001. They can be screw mounted or mounted with self adhesive pads. They act as an Isolator Clip... | |
| 24-Way Splice Holders are designed to hold up to 24 Splices or components and come with a range of mounting options; either adhesive mounting, no adhesive or screw mount | |
| 3 Slot Fiber Clips are designed to hold three 3mm diameter fibers or other components such as couplers, splice protectors or WDM's | |
| 4 Slot Fiber Clips are designed to hold four 3.9mm diameter fibers. They can form a part of the larger EFA04 18 fiber clip which can be broken down to... | |
| 6 Slot Fiber Clips are designed to hold six 3.4mm or 2.9mm diameter fibers. They can form a part of the larger EFA04 18 fiber clip which can be broken... | |
| A flat cable wire saddle suitable for cable up to 8.0mm wide. The hinged lid clips down into place for a secure hold. | |
| A two piece fixing for holding wires securely in place. Can be fastened to your panel using a flat head screw. | |
| Adhesive mount clips offer quick mounting Cables are not removable without the removal of the clamp Low profile for where space is an issue There is adhesive on only one... | |
| An adhesive cable clamp suitable for wires of 1mm diameter. The top flips over to hold the wires in place securely. | |
| An adhesive micro cable clamp suitable for wires of 1mm diameter. The top flips over to hold the wires in place securely. | |
| Attaches to the edge of a panel and clips onto wires and cables. Can attach to a panel 1.0-2.0mm thick. | |
| Bundle easily slides in and out Quickly and easily mounted with an adhesive base They come in five different sizes for bundle diameters from 1/8" to 3/4 " UL94 V-0... | |
| Bundles are securely sored in these nylon clmaps Bundle diameters from 1/16" to 1-7/8" Black and Natural colors UL94 V-2 and UL94 V-0 rated material Different mounting holes for different... | |
| Can be opened and closed multiple times for adding or removing cables Large contoured base that assures stable mounting 2 Styles; PKKL - Natural, Nylon 6/6, .256 Hole, .031 -... | |
| Can hold 3 wire leads such as air conditioner leads Holding capacity is 9/16 x 13/64 in Quickly and easily mounted with an adhesive base Grey UL94 V-0 rated PVC... | |
| Clear color disguises clamp Quickly and easily mounted with adhesive base 5 sizes available for bundle diameters from 1/8 - 3/8 in UL94 V-0 PVC with Acrylic adhesive | |
| Easily mounted with adhesive No through hole is required Locking device holds cable in place and can be re-opened as well Two styles available | |
| Fiive different sizes for various bundle diameters; from 1/8" to 3/8" Quickly and easily mounted with an adhesive base Grey UL94 V-0 rated PVC with an acrylic adhesive. | |
| Fir tree base that provides exceptional retention strength They can be inserted into a threaded, non-threaded, drilled or punched hole Can go into threaded metal, wood, particle board, plastic, foam... | |
| Flat Cable Clamps are designed to clamp ribbon cable and are backed with a high-quality adhesive tape. These are side mounting for ease of access | |
| Flat Cable Clamps are simple to use and install and are ideal for ribbon cables. These Snap-in low profile clips are ideal for a quick installation application | |
| Flat Cable Clamps are simple to use and install. They have an adhesive base to aid the ease of installation and the one arm tension design provides a strong clamp... | |
| For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount aluminium clamps offer a secure fastening with a simple installation thanks to the adhesive base. These... | |
| For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount aluminium clamps offer a secure fastening. There is a non-adhesive version also available for these two... | |
| For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps... | |
| For flat or ribbon cables Flat Cable Clamps are ideal and the snap in feature offers a quick fastening with a simple installation. These clamps are also quick to remove... | |
| Great for applications where you require the wires to be close to the edge of the panel. Simply push the wires through the arms to hold in place. | |
| Holds up to four 2mm cables. Each slot can hold 2 cables. Small footprint. | |
| Locks into place with a quarter of a turn. A quick an easy solution to gathering wires and holding in place. | |
| Low profile for use on densely packed boards or other limited space applciations Good for mounting bundles in corners or along edges. Mount with a #4 or M3 screw and... | |
| Low profile for use on densely packed boards or other limited space applications Useful for mounting in corners or edges UL recognized under #E71558. 3 different sizes to hold bundles... | |
| Low profile for use on densely packed boards or other limited space applications Useful for routing two parallel wire bundles .125 in Hole in center for a #4 or M3... | |
| Low profile for use on densely packed boards or other limited space applications Useful for routing two parallel wire bundles Quickly snaps into a .125 in hole in a 1/16... | |
| Meet MS25281 series For heavy duty applications They include an eyelet in the mounting hole to help distribute the load NM-R series has a rib running around the inside of... | |
| One piece design that is self-mounting They are quickly installed by hand Many sizes are available for various bundle diameters and colors/materials | |
| Optical Fiber Expandable Brackets are 3 slot but can hold up to 6 cables of 3mm diameter. They have an adhesive mount for easier installation | |
| Optical Fiber Holders on a Base will hold 4 cables of 3mm diameter and are supplied on a double sided adhesive mount for easy installation and removal | |
| Optical Fiber Splice Holders hold 12 x 2.7mm or 4 x 4.2mm splices and fasten with either a self-adhesive pad provided or via a screw or rivet | |
| Our most popular cable clamps! Cables can be removed for wiring changes or replacements. Screw mount wire harness clips offer an excellent way to control bundles Sizes for bundles from... | |
| Quickly and easily installed with rubber adhesive base Retains bundle securely while still being removable Desinged for bundle of .52 - .62 in UL94 V-0 Grey PVC | |
| Quickly and easily mounted with adhesive base U style allows for very easy application and removal of the bundle Grey UL94 V-0 PVC with Acrylic adhesive 6 sizes available for... | |
| Quickly and easily mounted with an adhesive base Four different sizes for various bundle diameters; 1/4 .(40 in Max), 1/2 (.73 in Max), 3/4 (1.02 in Max), 1.000 (1.30 in... | |
| Quickly and easily mounted with an adhesive base Top of the clamps are pressed under the lid to lock cables into place Two different sizes for various bundle diameters; 1/8... | |
| Ratcheting clip grips the bundle securely Adjustable for a wide range of bundle diameters While locking the bundle in, it will reopen for routing changes Good for high vibration applications... | |
| Securely holds corrugated/convolute d tubing or other bundles An internal rib spanning the diameter of the clamp provides a tight grip Releasable latch for convenient maintenance Fir-tree mount accommodates a... | |
| Snap in, Hinged, No Tension Flat Cable Clamps are easy to install due to their push in application feature. The hinge and no tensions aspects ensure the cables will sit... | |
| Snap, in, Top Lock Flat Cable Clamps are easy to install due to their push in application feature. These cable clamps are top locking | |
| Snap, in, Top Lock, Mini Flat Cable Clamps are easy to install due to their push in application feature. These are ideal for more light weight cables and are top... | |
| Splice Holders are designed to hold up to 6 x 3mm Fiber or components such as couplers, splice protectors and WDM's. The OFSH-T Splice Holders can be used with OFST... | |
| The Fiber Management range supports Optical Fiber Brackets which are plug-in for an ease of installation. They are 4 slot but will hold 8 cable of 3mm diameter and have... | |
| The Fiber Management range supports Optical Fiber Brackets which are snap-in for an ease of installation. Both 3 and 5 slot mounting brackets are available | |
| The hinged locking top means that wires are held in place securely. They have a snap-in fixing for quick installation. | |
| The micro wire saddles are suitable for fiber wires and protecting their delicate nature. | |
| The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. The adhesive base is quick... | |
| The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. The stand off enable the... | |
| The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. They attach to your panel... | |
| The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. | |
| The wire saddles are suitable for fiber wires and protecting their delicate nature. | |
| These mini wire saddles have a fir tree mount for quick and easy installation. | |
| These mini wire saddles have a hinged locking top, which means that wires are held in place securely. They have a screw mount fixing for quick installation. | |
| These mini wire saddles have a side entry, ideal when space is restricted, they also have an adhesive base fixing for quick and easy installation. | |
| These mini wire saddles have a snap-in arrowhead mount for quick and easy installation. | |
| These mini wire saddles have a snap-in fixing for quick and easy installation. | |
| These mini wire saddles have an adhesive base, for quick installation. | |
| These mini wires saddles have a hinged locking top, which means that wires are held in place securely. They have an adhesive base fixing for quick installation. | |
| These twist locks have locking devices on two sides that allow for routing and separating of two different bundles. These are available for six different bundle diameter ranges; from .20... | |
| These Wire Saddles have a fir tree mount for quick and easy installation. They also lock wires into place to ensure your wires don't move about. | |
| These Wire saddles have a snap rivet mount hole, suitable for a rivet with 3.6-3.7mm diameter. This style is locking to hold wires in place securely. | |
| These wire saddles have a snap-in arrowhead mount for quick and easy installation. They lock wires into place to ensure your wires don't move about. | |
| These wire saddles have a snap-in fixing for quick and easy installation. They lock wires into place to ensure your wires don't move about. | |
| Vinyl coating provides a more permanent solution for protecting cables against vibration The screw mount area is bare to ensure firm tightening Available in 14 sizes to accomodate bundle diameters... | |
| With a hinged lid for ease of opening, placing cables in securely, and then closing. |
| << Prev | Next >> |