Essentra Components Cable Clamps - Screw Mount, MS25281 NM-20-R20

Description
Meet MS25281 series For heavy duty applications They include an eyelet in the mounting hole to help distribute the load NM-R series has a rib running around the inside of the clamp to grip the bundle NM-F series has no rib NM-R series eyelet is crimped to the top leg; the NM-F series eyelet protrudes all the way through the bottom hole 27 Sizes for bundles from 3/16 to 13/16 in UL94 V-2 Heat Stabilized Nylon 6/6
Request a Quote Datasheet
Description
Meet MS25281 series For heavy duty applications They include an eyelet in the mounting hole to help distribute the load NM-R series has a rib running around the inside of the clamp to grip the bundle NM-F series has no rib NM-R series eyelet is crimped to the top leg; the NM-F series eyelet protrudes all the way through the bottom hole 27 Sizes for bundles from 3/16 to 13/16 in UL94 V-2 Heat Stabilized Nylon 6/6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount, MS25281 - NM-20-R20 - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount, MS25281
NM-20-R20
Cable Clamps - Screw Mount, MS25281 NM-20-R20
Meet MS25281 series For heavy duty applications They include an eyelet in the mounting hole to help distribute the load NM-R series has a rib running around the inside of the clamp to grip the bundle NM-F series has no rib NM-R series eyelet is crimped to the top leg; the NM-F series eyelet protrudes all the way through the bottom hole 27 Sizes for bundles from 3/16 to 13/16 in UL94 V-2 Heat Stabilized Nylon 6/6

Meet MS25281 series
For heavy duty applications
They include an eyelet in the mounting hole to help distribute the load
NM-R series has a rib running around the inside of the clamp to grip the bundle
NM-F series has no rib
NM-R series eyelet is crimped to the top leg; the NM-F series eyelet protrudes all the way through the bottom hole
27 Sizes for bundles from 3/16 to 13/16 in
UL94 V-2 Heat Stabilized Nylon 6/6

Supplier's Site
Cable Supports and Fasteners - RP795-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RP795-ND
Cable Supports and Fasteners RP795-ND
"Cable Clamp, P-Type Green Fastener 1.250"" (31.75mm)"

"Cable Clamp, P-Type Green Fastener 1.250"" (31.75mm)"

Buy Now Datasheet
Cable Clamp, 1.25, Nylon, Grn, Screw; Cable Clamp / Clip Type Essentra Components - 66AJ4206 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 1.25, Nylon, Grn, Screw; Cable Clamp / Clip Type Essentra Components
66AJ4206
Cable Clamp, 1.25, Nylon, Grn, Screw; Cable Clamp / Clip Type Essentra Components 66AJ4206
CABLE CLAMP, 1.25", NYLON, GRN, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:1.25"; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Green; External Length:-; External Width:0.553"RoHS Compliant: Yes

CABLE CLAMP, 1.25", NYLON, GRN, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:1.25"; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Green; External Length:-; External Width:0.553"RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number NM-20-R20 RP795-ND 66AJ4206
Product Name Cable Clamps - Screw Mount, MS25281 Cable Supports and Fasteners Cable Clamp, 1.25, Nylon, Grn, Screw; Cable Clamp / Clip Type Essentra Components
Material Heat Stabilized Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Mounting Bracket, Stainless Steel - R4-0-50253-3 - Southco
Specs
Material Stainless Steel; Stainless Steel
View Details
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Powerpole ® Pak 5-6 Position Hardware and Cable Clamp - 115G2-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Insulated Half Cable Clamp - 8160 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
2 suppliers