Snap in, Hinged, No Tension Flat Cable Clamps are easy to install due to their push in application feature. The hinge and no tensions aspects ensure the cables will sit tidily without being strained by the clamp
"Cable Clip, Flat Natural Arrowhead, Winged 2.540"" L x 0.540"" H (64.52mm x 13.72mm)"
CABLE CLAMP, PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:77mm RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | FCCB-2 | RPC3948-ND | 66AJ3638 |
| Product Name | Flat Cable Clamp - Snap In, Hinged, No Tension | Cable Supports and Fasteners | Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components |
| Material | Nylon 6/6 |