Essentra Components Wire Saddle - Optical Fiber, Mini MOFNSB-2-01A-RT

Description
The micro wire saddles are suitable for fiber wires and protecting their delicate nature.
Description
The micro wire saddles are suitable for fiber wires and protecting their delicate nature.

Suppliers

Company
Product
Description
Supplier Links
Wire Saddle - Optical Fiber, Mini - MOFNSB-2-01A-RT - Essentra Components
Erie, PA, USA
Wire Saddle - Optical Fiber, Mini
MOFNSB-2-01A-RT
Wire Saddle - Optical Fiber, Mini MOFNSB-2-01A-RT
The micro wire saddles are suitable for fiber wires and protecting their delicate nature.

The micro wire saddles are suitable for fiber wires and protecting their delicate nature.

Supplier's Site
Wire Saddle, Adhesive, Nylon 6.6/natural; Cable Clamp / Clip Type Essentra Components - 66AJ4029 - Newark, An Avnet Company
Chicago, IL, United States
Wire Saddle, Adhesive, Nylon 6.6/natural; Cable Clamp / Clip Type Essentra Components
66AJ4029
Wire Saddle, Adhesive, Nylon 6.6/natural; Cable Clamp / Clip Type Essentra Components 66AJ4029
WIRE SADDLE, ADHESIVE, NYLON 6.6/NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:9.5mm RoHS Compliant: Yes

WIRE SADDLE, ADHESIVE, NYLON 6.6/NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:9.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number MOFNSB-2-01A-RT 66AJ4029
Product Name Wire Saddle - Optical Fiber, Mini Wire Saddle, Adhesive, Nylon 6.6/natural; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2682707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
SB ® 50 Bolt on Cable Clamps - 5905-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details