"Cable Clip, Wire Saddle Natural Push In, 1/4 Turn, Winged 0.444"" L x 0.150"" H (11.30mm x 3.81mm)"
WIRE SADDLE, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.3mm; External Width:5.6mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | LWS-9-1-01-ND | 66AJ3994 |
| Product Name | Cable Supports and Fasteners | Wire Saddle, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle |