Essentra Components Cable Supports and Fasteners OFTGSP-2-05-19

Description
"Cable Clip, Wire Saddle Natural Push In 0.197"" (5.00mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Push In 0.197"" (5.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC1366-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1366-ND
Cable Supports and Fasteners RPC1366-ND
"Cable Clip, Wire Saddle Natural Push In 0.197"" (5.00mm)"

"Cable Clip, Wire Saddle Natural Push In 0.197"" (5.00mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 10Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4306 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 10Mm; Cable Clamp / Clip Type Essentra Components
66AJ4306
Cable Clamp, Nylon 6.6, Natural, 10Mm; Cable Clamp / Clip Type Essentra Components 66AJ4306
CABLE CLAMP, NYLON 6.6, NATURAL, 10MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:10mm; External Width:- RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 10MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:10mm; External Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC1366-ND 66AJ4306
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 10Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8172 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details