Essentra Components Wire Saddle - Locking, Snap In, Arrowhead Mount LWS-A-2-4-01

Description
These wire saddles have a snap-in arrowhead mount for quick and easy installation. They lock wires into place to ensure your wires don't move about.
Request a Quote Datasheet
Description
These wire saddles have a snap-in arrowhead mount for quick and easy installation. They lock wires into place to ensure your wires don't move about.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Saddle - Locking, Snap In, Arrowhead Mount - LWS-A-2-4-01 - Essentra Components
Erie, PA, USA
Wire Saddle - Locking, Snap In, Arrowhead Mount
LWS-A-2-4-01
Wire Saddle - Locking, Snap In, Arrowhead Mount LWS-A-2-4-01
These wire saddles have a snap-in arrowhead mount for quick and easy installation. They lock wires into place to ensure your wires don't move about.

These wire saddles have a snap-in arrowhead mount for quick and easy installation. They lock wires into place to ensure your wires don't move about.

Supplier's Site
Cable Supports and Fasteners - RP909-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RP909-ND
Cable Supports and Fasteners RP909-ND
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.438"" L x 1.000"" H (11.13mm x 25.40mm)"

"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.438"" L x 1.000"" H (11.13mm x 25.40mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 15.4Mm; Cable Clamp / Clip Type Essentra Components - 66AJ3974 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 15.4Mm; Cable Clamp / Clip Type Essentra Components
66AJ3974
Cable Clamp, Nylon 6.6, Natural, 15.4Mm; Cable Clamp / Clip Type Essentra Components 66AJ3974
CABLE CLAMP, NYLON 6.6, NATURAL, 15.4MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.4mm; Height:35mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 15.4MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.4mm; Height:35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number LWS-A-2-4-01 RP909-ND 66AJ3974
Product Name Wire Saddle - Locking, Snap In, Arrowhead Mount Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 15.4Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle Wire Saddle
Unlock Full Specs
to access all available technical data