Essentra Components Cable Clamps - Adhesive Mount, R Style KKR-5A1-RT

Description
Quickly and easily installed with rubber adhesive base Retains bundle securely while still being removable Desinged for bundle of .52 - .62 in UL94 V-0 Grey PVC
Request a Quote Datasheet
Description
Quickly and easily installed with rubber adhesive base Retains bundle securely while still being removable Desinged for bundle of .52 - .62 in UL94 V-0 Grey PVC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Adhesive Mount, R Style - KKR-5A1-RT - Essentra Components
Erie, PA, USA
Cable Clamps - Adhesive Mount, R Style
KKR-5A1-RT
Cable Clamps - Adhesive Mount, R Style KKR-5A1-RT
Quickly and easily installed with rubber adhesive base Retains bundle securely while still being removable Desinged for bundle of .52 - .62 in UL94 V-0 Grey PVC

Quickly and easily installed with rubber adhesive base
Retains bundle securely while still being removable
Desinged for bundle of .52 - .62 in
UL94 V-0 Grey PVC

Supplier's Site
Cable Supports and Fasteners - RPC1338-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1338-ND
Cable Supports and Fasteners RPC1338-ND
"Cable Clip, J-Type Gray Adhesive 0.521"" (13.23mm)"

"Cable Clip, J-Type Gray Adhesive 0.521"" (13.23mm)"

Buy Now Datasheet
Cable Clamp, Adhesive, Pvc, Grey; Cable Clamp / Clip Type Essentra Components - 66AJ3938 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Adhesive, Pvc, Grey; Cable Clamp / Clip Type Essentra Components
66AJ3938
Cable Clamp, Adhesive, Pvc, Grey; Cable Clamp / Clip Type Essentra Components 66AJ3938
CABLE CLAMP, ADHESIVE, PVC, GREY; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:17.3mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:19.1mm RoHS Compliant: Yes

CABLE CLAMP, ADHESIVE, PVC, GREY; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:17.3mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:19.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number KKR-5A1-RT RPC1338-ND 66AJ3938
Product Name Cable Clamps - Adhesive Mount, R Style Cable Supports and Fasteners Cable Clamp, Adhesive, Pvc, Grey; Cable Clamp / Clip Type Essentra Components
Material PVC; PVC PVC; Polyvinyl Chloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 429869 - RS Components, Ltd.
Anderson Power Products
Specs
Material Stainless Steel; Stainless Steel
View Details
Cable Clips & Clamps - 233415 - RS Components, Ltd.
Specs
Type Nail Style Clip; Tv cable clip
Diameter 0.236 inch (6 mm)
Material Pe
View Details
Nylon Cable Clamp - 7633 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.500 inch (12.7 mm)
View Details
4 suppliers