Essentra Components Fiber Clips - 16 Slot - 3.9mm, 3.4mm, 2.9mm EFA04-18-ASS

Description
16 Slot Fiber Clips are designed to hold six 3.4mm, 3.9mm or 2.9mm diameter fibers. They can form a part of the larger EFA04 18 fiber clip which can be broken down to form individual clips which provides plenty of versatility
Description
16 Slot Fiber Clips are designed to hold six 3.4mm, 3.9mm or 2.9mm diameter fibers. They can form a part of the larger EFA04 18 fiber clip which can be broken down to form individual clips which provides plenty of versatility

Suppliers

Company
Product
Description
Supplier Links
Fiber Clips - 16 Slot - 3.9mm, 3.4mm, 2.9mm - EFA04-18-ASS - Essentra Components
Erie, PA, USA
Fiber Clips - 16 Slot - 3.9mm, 3.4mm, 2.9mm
EFA04-18-ASS
Fiber Clips - 16 Slot - 3.9mm, 3.4mm, 2.9mm EFA04-18-ASS
16 Slot Fiber Clips are designed to hold six 3.4mm, 3.9mm or 2.9mm diameter fibers. They can form a part of the larger EFA04 18 fiber clip which can be broken down to form individual clips which provides plenty of versatility

16 Slot Fiber Clips are designed to hold six 3.4mm, 3.9mm or 2.9mm diameter fibers. They can form a part of the larger EFA04 18 fiber clip which can be broken down to form individual clips which provides plenty of versatility

Supplier's Site
Adhesive Cable Clip, Blk, 0.154, Pa 6.6; Cable Clamp / Clip Type Essentra Components - 66AJ3557 - Newark, An Avnet Company
Chicago, IL, United States
Adhesive Cable Clip, Blk, 0.154, Pa 6.6; Cable Clamp / Clip Type Essentra Components
66AJ3557
Adhesive Cable Clip, Blk, 0.154, Pa 6.6; Cable Clamp / Clip Type Essentra Components 66AJ3557
ADHESIVE CABLE CLIP, BLK, 0.154", PA 6.6; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:0.154"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:3.504" RoHS Compliant: Yes

ADHESIVE CABLE CLIP, BLK, 0.154", PA 6.6; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:0.154"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:3.504" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number EFA04-18-ASS 66AJ3557
Product Name Fiber Clips - 16 Slot - 3.9mm, 3.4mm, 2.9mm Adhesive Cable Clip, Blk, 0.154, Pa 6.6; Cable Clamp / Clip Type Essentra Components
Material Nylon 6
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7625 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.250 inch (6.35 mm)
View Details
4 suppliers
Cable Clips & Clamps - 1720847 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.362 inch (9.2 mm)
Material Nylon 66
View Details
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details