Essentra Components Flat Cable Clamp - Two-Piece FCRC-13B-4

Description
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount aluminium clamps offer a secure fastening. There is a non-adhesive version also available for these two part flat cable clamps
Request a Quote Datasheet
Description
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount aluminium clamps offer a secure fastening. There is a non-adhesive version also available for these two part flat cable clamps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable Clamp - Two-Piece - FCRC-13B-4 - Essentra Components
Erie, PA, USA
Flat Cable Clamp - Two-Piece
FCRC-13B-4
Flat Cable Clamp - Two-Piece FCRC-13B-4
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount aluminium clamps offer a secure fastening. There is a non-adhesive version also available for these two part flat cable clamps

For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount aluminium clamps offer a secure fastening. There is a non-adhesive version also available for these two part flat cable clamps

Supplier's Site
Cable Supports and Fasteners - RPC1738-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1738-ND
Cable Supports and Fasteners RPC1738-ND
"Cable Clip, Flat Natural Fastener 1.620"" (41.15mm)"

"Cable Clip, Flat Natural Fastener 1.620"" (41.15mm)"

Buy Now Datasheet
Flat Cable Clamp, Natural, Nylon 6.6; Cable Clamp / Clip Type Essentra Components - 66AJ3646 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable Clamp, Natural, Nylon 6.6; Cable Clamp / Clip Type Essentra Components
66AJ3646
Flat Cable Clamp, Natural, Nylon 6.6; Cable Clamp / Clip Type Essentra Components 66AJ3646
FLAT CABLE CLAMP, NATURAL, NYLON 6.6; Cable Clamp / Clip Type:Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:2.04"; Height:0.5" RoHS Compliant: Yes

FLAT CABLE CLAMP, NATURAL, NYLON 6.6; Cable Clamp / Clip Type:Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:2.04"; Height:0.5" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number FCRC-13B-4 RPC1738-ND 66AJ3646
Product Name Flat Cable Clamp - Two-Piece Cable Supports and Fasteners Flat Cable Clamp, Natural, Nylon 6.6; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
Cable Clips & Clamps - 1865404 - RS Components, Ltd.
Specs
Type P clamp
Diameter 0.984 inch (25 mm)
Material Plated steel
View Details