Essentra Components Flat Cable Clamp - Two-Piece FCRC-19C

Description
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount aluminium clamps offer a secure fastening. There is a non-adhesive version also available for these two part flat cable clamps
Request a Quote Datasheet
Description
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount aluminium clamps offer a secure fastening. There is a non-adhesive version also available for these two part flat cable clamps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable Clamp - Two-Piece - FCRC-19C - Essentra Components
Erie, PA, USA
Flat Cable Clamp - Two-Piece
FCRC-19C
Flat Cable Clamp - Two-Piece FCRC-19C
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount aluminium clamps offer a secure fastening. There is a non-adhesive version also available for these two part flat cable clamps

For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount aluminium clamps offer a secure fastening. There is a non-adhesive version also available for these two part flat cable clamps

Supplier's Site
Cable Supports and Fasteners - FCRC-19C-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
FCRC-19C-ND
Cable Supports and Fasteners FCRC-19C-ND
Cable Clip, Flat Natural Adhesive, Fastener

Cable Clip, Flat Natural Adhesive, Fastener

Buy Now Datasheet
Flat Cable Clamp Cover, Natural, Pa 6.6; Cable Clamp / Clip Type Essentra Components - 66AJ3655 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable Clamp Cover, Natural, Pa 6.6; Cable Clamp / Clip Type Essentra Components
66AJ3655
Flat Cable Clamp Cover, Natural, Pa 6.6; Cable Clamp / Clip Type Essentra Components 66AJ3655
FLAT CABLE CLAMP COVER, NATURAL, PA 6.6; Cable Clamp / Clip Type:Flat Cable Clamp Cover; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:2.92"; Height:- RoHS Compliant: Yes

FLAT CABLE CLAMP COVER, NATURAL, PA 6.6; Cable Clamp / Clip Type:Flat Cable Clamp Cover; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:2.92"; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number FCRC-19C FCRC-19C-ND 66AJ3655
Product Name Flat Cable Clamp - Two-Piece Cable Supports and Fasteners Flat Cable Clamp Cover, Natural, Pa 6.6; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Alligator, Crocodile, Heavy Duty Clips - 36-5040-ND - DigiKey
Specs
Material Steel
View Details
Cable Clips & Clamps - 1792897 - RS Components, Ltd.
Specs
Diameter 0.453 inch (11.5 mm)
Material PVC; Pvc
View Details
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details