Essentra Components Cable Clamps - Screw Mount ,P Style, Nylon N-7B-BK

Description
Bundles are securely sored in these nylon clmaps Bundle diameters from 1/16" to 1-7/8" Black and Natural colors UL94 V-2 and UL94 V-0 rated material Different mounting holes for different screw sizes
Request a Quote Datasheet
Description
Bundles are securely sored in these nylon clmaps Bundle diameters from 1/16" to 1-7/8" Black and Natural colors UL94 V-2 and UL94 V-0 rated material Different mounting holes for different screw sizes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount ,P Style, Nylon - N-7B-BK - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount ,P Style, Nylon
N-7B-BK
Cable Clamps - Screw Mount ,P Style, Nylon N-7B-BK
Bundles are securely sored in these nylon clmaps Bundle diameters from 1/16" to 1-7/8" Black and Natural colors UL94 V-2 and UL94 V-0 rated material Different mounting holes for different screw sizes

Bundles are securely sored in these nylon clmaps
Bundle diameters from 1/16" to 1-7/8"
Black and Natural colors
UL94 V-2 and UL94 V-0 rated material
Different mounting holes for different screw sizes

Supplier's Site
Cable Supports and Fasteners - RP946-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RP946-ND
Cable Supports and Fasteners RP946-ND
"Cable Clamp, P-Type Black Fastener 0.438"" (11.13mm)"

"Cable Clamp, P-Type Black Fastener 0.438"" (11.13mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Black, 11.1Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4177 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Black, 11.1Mm; Cable Clamp / Clip Type Essentra Components
66AJ4177
Cable Clamp, Nylon 6.6, Black, 11.1Mm; Cable Clamp / Clip Type Essentra Components 66AJ4177
CABLE CLAMP, NYLON 6.6, BLACK, 11.1MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:11.1mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, BLACK, 11.1MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:11.1mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number N-7B-BK RP946-ND 66AJ4177
Product Name Cable Clamps - Screw Mount ,P Style, Nylon Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Black, 11.1Mm; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Cable Clips & Clamps - 479572 - RS Components, Ltd.
Specs
Type Push Mount Clip; Wire Saddle; Saddle clip
Diameter 0.626 inch (15.9 mm)
Material Nylon 66
View Details
Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details