Essentra Components Flat Cable Clamp - Adhesive Mount, Hinged, No Tension FCW-50-01

Description
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps are hinged for quick access
Request a Quote Datasheet
Description
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps are hinged for quick access
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable Clamp - Adhesive Mount, Hinged, No Tension - FCW-50-01 - Essentra Components
Erie, PA, USA
Flat Cable Clamp - Adhesive Mount, Hinged, No Tension
FCW-50-01
Flat Cable Clamp - Adhesive Mount, Hinged, No Tension FCW-50-01
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps are hinged for quick access

For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps are hinged for quick access

Supplier's Site
Cable Supports and Fasteners - RPC1189-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1189-ND
Cable Supports and Fasteners RPC1189-ND
"Cable Clip, Flat Natural Adhesive 2.490"" (63.25mm)"

"Cable Clip, Flat Natural Adhesive 2.490"" (63.25mm)"

Buy Now Datasheet
Adhesive Cable Clamp, Natural, Nylon 6.6; Cable Clamp / Clip Type Essentra Components - 66AJ3672 - Newark, An Avnet Company
Chicago, IL, United States
Adhesive Cable Clamp, Natural, Nylon 6.6; Cable Clamp / Clip Type Essentra Components
66AJ3672
Adhesive Cable Clamp, Natural, Nylon 6.6; Cable Clamp / Clip Type Essentra Components 66AJ3672
ADHESIVE CABLE CLAMP, NATURAL, NYLON 6.6; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:3.04" RoHS Compliant: Yes

ADHESIVE CABLE CLAMP, NATURAL, NYLON 6.6; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:3.04" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number FCW-50-01 RPC1189-ND 66AJ3672
Product Name Flat Cable Clamp - Adhesive Mount, Hinged, No Tension Cable Supports and Fasteners Adhesive Cable Clamp, Natural, Nylon 6.6; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data