Essentra Components Flat Cable Clamp - Snap In, Top Lock, Mini FCCE-9-01

Description
Snap, in, Top Lock, Mini Flat Cable Clamps are easy to install due to their push in application feature. These are ideal for more light weight cables and are top locking
Request a Quote Datasheet
Description
Snap, in, Top Lock, Mini Flat Cable Clamps are easy to install due to their push in application feature. These are ideal for more light weight cables and are top locking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable Clamp - Snap In, Top Lock, Mini - FCCE-9-01 - Essentra Components
Erie, PA, USA
Flat Cable Clamp - Snap In, Top Lock, Mini
FCCE-9-01
Flat Cable Clamp - Snap In, Top Lock, Mini FCCE-9-01
Snap, in, Top Lock, Mini Flat Cable Clamps are easy to install due to their push in application feature. These are ideal for more light weight cables and are top locking

Snap, in, Top Lock, Mini Flat Cable Clamps are easy to install due to their push in application feature. These are ideal for more light weight cables and are top locking

Supplier's Site
Cable Supports and Fasteners - RPC1954-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1954-ND
Cable Supports and Fasteners RPC1954-ND
"Cable Clamp, Flat Natural Push In 0.270"" (6.86mm)"

"Cable Clamp, Flat Natural Push In 0.270"" (6.86mm)"

Buy Now Datasheet
Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ3639 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ3639
Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ3639
CABLE CLAMP, PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:9.8mm RoHS Compliant: Yes

CABLE CLAMP, PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:9.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number FCCE-9-01 RPC1954-ND 66AJ3639
Product Name Flat Cable Clamp - Snap In, Top Lock, Mini Cable Supports and Fasteners Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7632 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.500 inch (12.7 mm)
View Details
3 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
P-Clips - 2269019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; Stainless Steel
View Details