Essentra Components Wire Saddle - Optical Fiber, Mini MOFNSP-2-01

Description
The micro wire saddles are suitable for fiber wires and protecting their delicate nature.
Description
The micro wire saddles are suitable for fiber wires and protecting their delicate nature.

Suppliers

Company
Product
Description
Supplier Links
Wire Saddle - Optical Fiber, Mini - MOFNSP-2-01 - Essentra Components
Erie, PA, USA
Wire Saddle - Optical Fiber, Mini
MOFNSP-2-01
Wire Saddle - Optical Fiber, Mini MOFNSP-2-01
The micro wire saddles are suitable for fiber wires and protecting their delicate nature.

The micro wire saddles are suitable for fiber wires and protecting their delicate nature.

Supplier's Site
Wire Saddle, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ4031 - Newark, An Avnet Company
Chicago, IL, United States
Wire Saddle, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ4031
Wire Saddle, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ4031
WIRE SADDLE, PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:9.5mm RoHS Compliant: Yes

WIRE SADDLE, PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:9.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number MOFNSP-2-01 66AJ4031
Product Name Wire Saddle - Optical Fiber, Mini Wire Saddle, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1823854 - RS Components, Ltd.
Specs
Type Clip
Diameter 0.315 inch (8 mm)
Material Steel; Steel
View Details
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
Clamping Clip For Conduit Tubes - 8221055 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers