Essentra Components Cable Supports and Fasteners LWS-SR-1-01

Description
"Cable Clip, Wire Saddle Natural Fastener 0.438"" L x 0.140"" H (11.13mm x 3.56mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Fastener 0.438"" L x 0.140"" H (11.13mm x 3.56mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC4311-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC4311-ND
Cable Supports and Fasteners RPC4311-ND
"Cable Clip, Wire Saddle Natural Fastener 0.438"" L x 0.140"" H (11.13mm x 3.56mm)"

"Cable Clip, Wire Saddle Natural Fastener 0.438"" L x 0.140"" H (11.13mm x 3.56mm)"

Buy Now Datasheet
Wire Saddle, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ3982 - Newark, An Avnet Company
Chicago, IL, United States
Wire Saddle, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ3982
Wire Saddle, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ3982
WIRE SADDLE, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.5mm; External Width:5.6mm RoHS Compliant: Yes

WIRE SADDLE, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.5mm; External Width:5.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC4311-ND 66AJ3982
Product Name Cable Supports and Fasteners Wire Saddle, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 102539 - RS Components, Ltd.
Specs
Diameter 0.551 inch (14 mm)
Material Polyethylene
View Details
Cable Mounting Bracket, Stainless Steel - R4-0-50253-3 - Southco
Specs
Material Stainless Steel; Stainless Steel
View Details