Essentra Components Cable Supports and Fasteners DTL7575-20-01

Description
"Cable Clip, Twist Lock Natural 0.700"" ~ 0.800"" (17.78mm ~ 20.32mm)"
Request a Quote Datasheet
Description
"Cable Clip, Twist Lock Natural 0.700"" ~ 0.800"" (17.78mm ~ 20.32mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - DTL7575-20-01-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
DTL7575-20-01-ND
Cable Supports and Fasteners DTL7575-20-01-ND
"Cable Clip, Twist Lock Natural 0.700"" ~ 0.800"" (17.78mm ~ 20.32mm)"

"Cable Clip, Twist Lock Natural 0.700"" ~ 0.800"" (17.78mm ~ 20.32mm)"

Buy Now Datasheet
Cable Tie, Pa66, L-104.1Mm, Natural; Cable Tie Material Essentra Components - 66AJ3531 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Pa66, L-104.1Mm, Natural; Cable Tie Material Essentra Components
66AJ3531
Cable Tie, Pa66, L-104.1Mm, Natural; Cable Tie Material Essentra Components 66AJ3531
CABLE TIE, PA66, L-104.1MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:104.1mm; Cable Tie Width:-; Cable Bundle Diameter Max:20.3mm; Cable Tie Type:Kurly/Twist Lock; Product Range:DTL Series RoHS Compliant: Yes

CABLE TIE, PA66, L-104.1MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:104.1mm; Cable Tie Width:-; Cable Bundle Diameter Max:20.3mm; Cable Tie Type:Kurly/Twist Lock; Product Range:DTL Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Cable Ties
Product Number DTL7575-20-01-ND 66AJ3531
Product Name Cable Supports and Fasteners Cable Tie, Pa66, L-104.1Mm, Natural; Cable Tie Material Essentra Components
Length 4.1 inch (104 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8149 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
2 suppliers