Essentra Components Fiber Clips - 3 & 5 Slot, 6 & 9 Cables, 2mm, Snap In OFB-BH-6-19

Description
The Fiber Management range supports Optical Fiber Brackets which are snap-in for an ease of installation. Both 3 and 5 slot mounting brackets are available
Description
The Fiber Management range supports Optical Fiber Brackets which are snap-in for an ease of installation. Both 3 and 5 slot mounting brackets are available

Suppliers

Company
Product
Description
Supplier Links
Fiber Clips - 3 & 5 Slot, 6 & 9 Cables, 2mm, Snap In - OFB-BH-6-19 - Essentra Components
Erie, PA, USA
Fiber Clips - 3 & 5 Slot, 6 & 9 Cables, 2mm, Snap In
OFB-BH-6-19
Fiber Clips - 3 & 5 Slot, 6 & 9 Cables, 2mm, Snap In OFB-BH-6-19
The Fiber Management range supports Optical Fiber Brackets which are snap-in for an ease of installation. Both 3 and 5 slot mounting brackets are available

The Fiber Management range supports Optical Fiber Brackets which are snap-in for an ease of installation. Both 3 and 5 slot mounting brackets are available

Supplier's Site
Cable Clamp, Nylon 6.6, Natural, 14Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4250 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 14Mm; Cable Clamp / Clip Type Essentra Components
66AJ4250
Cable Clamp, Nylon 6.6, Natural, 14Mm; Cable Clamp / Clip Type Essentra Components 66AJ4250
CABLE CLAMP, NYLON 6.6, NATURAL, 14MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:14mm; Height:6mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 14MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:14mm; Height:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number OFB-BH-6-19 66AJ4250
Product Name Fiber Clips - 3 & 5 Slot, 6 & 9 Cables, 2mm, Snap In Cable Clamp, Nylon 6.6, Natural, 14Mm; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Mini Cable Clamp Accessory Kit - B02597G4 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Nylon Cable Clamp - 7628 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details