Essentra Components Datasheets for Conduit Fittings
Conduit fittings are connectors and fittings used to connect one piece of conduit to another, or to connect conduit to an electrical box. They are available in various metals, as well as with different levels of moisture protection.
Conduit Fittings: Learn more
| Product Name | Notes |
|---|---|
| Conduit Fittings are the perfect accompaniment to Essentra's range of conduit. Typical applications include: buildings, particularly when buried in concrete and plaster. | |
| These conduit fittings connect a metal concoluted tubing to an EMT pipe in order to protect wires or cables. They provide strong pull out strength and anti-vibration properties. They are... | |
| These conduit fittings connect metal conduit to a housing. They provide strong pull out strength and anti-vibration properties. Threading of the metal conduit is not necessary during installation eliminates the... |