Essentra Components Datasheets for Bumpers
Bumpers are elastomeric hardware devices used for edge protection, cushioning, and impact absorption.
Bumpers: Learn more
| Product Name | Notes |
|---|---|
| Coved Screw-On Bumper Feet can be used as a glide, bumper, or spacer. The durable material has a coved surface to fit and provide protection to matching round tubing. | |
| Cylindrical Self Adhesive Bumper Feet are commonly used as rubber feet, cabinet stoppers, door stops, and surface protectors. These peel and stick bumpers will not tarnish, scratch, or discolor any... | |
| Heavy Duty Screw-On Bumper Feet are made of durable nylon or LDPE for use as a glide, bumper, or spacer. These feet can be fastened with a screw, bolt, or... | |
| Hemisphere Self Adhesive Bumper Feet are supplied with an adhesive backing that is easy to apply. These bumpers will not tarnish, scratch, or discolor when used as rubber feet or... | |
| Push Fit Bumper Feet can be used as glides, bumpers, closures, slides, and stops in various applications. The press fit design holds the bumper securely in place to protect surfaces... | |
| Push Fit Bumpers can be used as glides, bumpers, closures, slides, and stops in various applications. The press fit stem holds the bumper securely in place to protect surfaces from... | |
| Push Fit Rivet Feet can be used as glides, bumpers, closures, slides, and stops in various applications. The incorporated push rivets quickly and easily install into pre-drilled holes. These feet... | |
| Round Self Adhesive Bumper Feet are commonly used as rubber feet, cabinet stoppers, door stops, and surface protectors. These peel and stick bumpers will not tarnish, scratch, or discolor any... | |
| Screw-on bumper feet are ideally suited for use as feet on radios, TV sets, housewares, small appliances and can also be used as spacers or door stops. Available in nylon... | |
| Screw-On Feet prevent surface damage with anti-skid and scratch resistant properties. These feet can be fastened with a screw bolt or rivet to secure the foot in place and protect... | |
| Square Self Adhesive Bumper Feet are supplied with an adhesive backing that is easy to apply. These bumpers will not tarnish, scratch, or discolor when used as rubber feet or... | |
| Threaded Stud Screw-On Bumpers can be used as a leveling device or bumper for small equipment. The non-corrosive stud and foot material is durable and resists harsh environments. |