Fir tree base that provides exceptional retention strength
They can be inserted into a threaded, non-threaded, drilled or punched hole
Can go into threaded metal, wood, particle board, plastic, foam or rubber
Low profile for where space is an issue
Good for mounting bundles in corners or along edges.
Available in three sizes for bundle diameters 1/8 in, 3/16 in or 1/4 in
Snaps into a .250" Hole Dia in a minimum panel thickness of .250"
UL94 V-2 Nylon 6/6, Natural
"Cable Clip, U-Type Natural Fir Tree, Blind Hole 0.125"" (3.18mm)"
CABLE CLAMP, PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:12.4mm RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | HURCBH-2-01 | RPC4171-ND | 66AJ3918 |
| Product Name | Cable Clamps - Half U, Fir Tree Mount | Cable Supports and Fasteners | Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components |
| Material | Nylon 6/6 |