Essentra Components Fiber Clips - 2 Slot, 2mm, Adhesive Mount OFHB2-4A1-RT-19

Description
Holds up to four 2mm cables. Each slot can hold 2 cables. Small footprint.
Description
Holds up to four 2mm cables. Each slot can hold 2 cables. Small footprint.

Suppliers

Company
Product
Description
Supplier Links
Fiber Clips - 2 Slot, 2mm, Adhesive Mount - OFHB2-4A1-RT-19 - Essentra Components
Erie, PA, USA
Fiber Clips - 2 Slot, 2mm, Adhesive Mount
OFHB2-4A1-RT-19
Fiber Clips - 2 Slot, 2mm, Adhesive Mount OFHB2-4A1-RT-19
Holds up to four 2mm cables. Each slot can hold 2 cables. Small footprint.

Holds up to four 2mm cables. Each slot can hold 2 cables. Small footprint.

Supplier's Site
Cable Clamp, Natural, Nylon 6.6, 12.7Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4261 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Natural, Nylon 6.6, 12.7Mm; Cable Clamp / Clip Type Essentra Components
66AJ4261
Cable Clamp, Natural, Nylon 6.6, 12.7Mm; Cable Clamp / Clip Type Essentra Components 66AJ4261
CABLE CLAMP, NATURAL, NYLON 6.6, 12.7MM; Cable Clamp / Clip Type:Adhesive Fiber Clip; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:12.7mm; Height:8.4mmRoHS Compliant: Yes

CABLE CLAMP, NATURAL, NYLON 6.6, 12.7MM; Cable Clamp / Clip Type:Adhesive Fiber Clip; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:12.7mm; Height:8.4mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number OFHB2-4A1-RT-19 66AJ4261
Product Name Fiber Clips - 2 Slot, 2mm, Adhesive Mount Cable Clamp, Natural, Nylon 6.6, 12.7Mm; Cable Clamp / Clip Type Essentra Components
Type Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

Cushioned Cable Clamp - 8091 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Cable Clips & Clamps - 2691725 - RS Components, Ltd.
Specs
Diameter 1.024 inch (26 mm)
Material Polyamide 66
View Details