Essentra Components Cable Supports and Fasteners FCLCS

Description
"Cable Clip, Flat Natural 1.500"" (38.10mm)"
Request a Quote Datasheet
Description
"Cable Clip, Flat Natural 1.500"" (38.10mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC1822-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1822-ND
Cable Supports and Fasteners RPC1822-ND
"Cable Clip, Flat Natural 1.500"" (38.10mm)"

"Cable Clip, Flat Natural 1.500"" (38.10mm)"

Buy Now Datasheet
Cable Clamp, Flat, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ3645 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Flat, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ3645
Cable Clamp, Flat, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ3645
CABLE CLAMP, FLAT, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Flat Loop Cable Clamp; Internal Diameter:38.1mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:50.8mm RoHS Compliant: Yes

CABLE CLAMP, FLAT, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Flat Loop Cable Clamp; Internal Diameter:38.1mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:50.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC1822-ND 66AJ3645
Product Name Cable Supports and Fasteners Cable Clamp, Flat, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8106 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers
Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cable Clips & Clamps - 233657 - RS Components, Ltd.
Specs
Type Nail Style Clip; Rectangular cable clip
Diameter 0.236 inch (6 mm)
Material Pe
View Details