Essentra Components Cable Supports and Fasteners HURC1-2-01

Description
"Cable Clip, U-Type Natural Push In 0.125"" (3.18mm)"
Request a Quote Datasheet
Description
"Cable Clip, U-Type Natural Push In 0.125"" (3.18mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC1203-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1203-ND
Cable Supports and Fasteners RPC1203-ND
"Cable Clip, U-Type Natural Push In 0.125"" (3.18mm)"

"Cable Clip, U-Type Natural Push In 0.125"" (3.18mm)"

Buy Now Datasheet
Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ3923 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ3923
Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ3923
CABLE CLAMP, PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:12.4mm RoHS Compliant: Yes

CABLE CLAMP, PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:12.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC1203-ND 66AJ3923
Product Name Cable Supports and Fasteners Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8160 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
2 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Clamping Clip For Conduit Tubes - 8221055 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers