Essentra Components Wire Saddle - Snap Rivet Mount, Locking LWS-SR-2-01

Description
These Wire saddles have a snap rivet mount hole, suitable for a rivet with 3.6-3.7mm diameter. This style is locking to hold wires in place securely.
Request a Quote Datasheet
Description
These Wire saddles have a snap rivet mount hole, suitable for a rivet with 3.6-3.7mm diameter. This style is locking to hold wires in place securely.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Saddle - Snap Rivet Mount, Locking - LWS-SR-2-01 - Essentra Components
Erie, PA, USA
Wire Saddle - Snap Rivet Mount, Locking
LWS-SR-2-01
Wire Saddle - Snap Rivet Mount, Locking LWS-SR-2-01
These Wire saddles have a snap rivet mount hole, suitable for a rivet with 3.6-3.7mm diameter. This style is locking to hold wires in place securely.

These Wire saddles have a snap rivet mount hole, suitable for a rivet with 3.6-3.7mm diameter. This style is locking to hold wires in place securely.

Supplier's Site
Cable Supports and Fasteners - RPC1995-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1995-ND
Cable Supports and Fasteners RPC1995-ND
"Cable Clip, Wire Saddle Natural Fastener 0.438"" L x 0.340"" H (11.13mm x 8.64mm)"

"Cable Clip, Wire Saddle Natural Fastener 0.438"" L x 0.340"" H (11.13mm x 8.64mm)"

Buy Now Datasheet
Wire Saddle, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ3983 - Newark, An Avnet Company
Chicago, IL, United States
Wire Saddle, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ3983
Wire Saddle, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ3983
WIRE SADDLE, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.5mm; External Width:5.6mm RoHS Compliant: Yes

WIRE SADDLE, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.5mm; External Width:5.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number LWS-SR-2-01 RPC1995-ND 66AJ3983
Product Name Wire Saddle - Snap Rivet Mount, Locking Cable Supports and Fasteners Wire Saddle, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8132 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.875 inch (22.22 mm)
View Details
2 suppliers
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details