Vinyl coating provides a more permanent solution for protecting cables against vibration
The screw mount area is bare to ensure firm tightening
Available in 14 sizes to accomodate bundle diameters from 3/16 to 1-1/4"
.204" Hole for a #10 or M5 screw
"Cable Clamp, P-Type Black, Silver Fastener 0.625"" (15.88mm)"
CABLE CLAMP, ALUMINIUM ALLOY, 15.9MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:15.9mm; Cable Clamp / Clip Material:Aluminium Alloy; Cable Clamp / Clip Colour:-; External Length:-; External Width:9.5mm RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | NE10 | RP950-ND | 66AJ4185 |
| Product Name | Cable Clamps - Screw Mount, P Style, Aluminium, Vinyl Coated | Cable Supports and Fasteners | Cable Clamp, Aluminium Alloy, 15.9Mm; Cable Clamp / Clip Type Essentra Components |
| Material | Aluminum; Aluminum Alloy 5052 H-32 & TPV | Aluminum |