Essentra Components Cable Clamps - Plug In, Locking CCP005A

Description
Can be opened and closed multiple times for adding or removing cables Large contoured base that assures stable mounting 2 Styles; PKKL - Natural, Nylon 6/6, .256 Hole, .031 - .062 Panel. CCP - Grey, Nylon 6/6, .187 Hole, .071 - .110 Panel CCP Style has a step in the locking base allowing ratcheting down on bundle
Description
Can be opened and closed multiple times for adding or removing cables Large contoured base that assures stable mounting 2 Styles; PKKL - Natural, Nylon 6/6, .256 Hole, .031 - .062 Panel. CCP - Grey, Nylon 6/6, .187 Hole, .071 - .110 Panel CCP Style has a step in the locking base allowing ratcheting down on bundle

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Plug In, Locking - CCP005A - Essentra Components
Erie, PA, USA
Cable Clamps - Plug In, Locking
CCP005A
Cable Clamps - Plug In, Locking CCP005A
Can be opened and closed multiple times for adding or removing cables Large contoured base that assures stable mounting 2 Styles; PKKL - Natural, Nylon 6/6, .256 Hole, .031 - .062 Panel. CCP - Grey, Nylon 6/6, .187 Hole, .071 - .110 Panel CCP Style has a step in the locking base allowing ratcheting down on bundle

Can be opened and closed multiple times for adding or removing cables
Large contoured base that assures stable mounting
2 Styles; PKKL - Natural, Nylon 6/6, .256 Hole, .031 - .062 Panel. CCP - Grey, Nylon 6/6, .187 Hole, .071 - .110 Panel
CCP Style has a step in the locking base allowing ratcheting down on bundle

Supplier's Site
Cable Clamp, Nylon 6.6, Grey, 18Mm; Cable Clamp / Clip Type Essentra Components - 66AJ3220 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Grey, 18Mm; Cable Clamp / Clip Type Essentra Components
66AJ3220
Cable Clamp, Nylon 6.6, Grey, 18Mm; Cable Clamp / Clip Type Essentra Components 66AJ3220
CABLE CLAMP, NYLON 6.6, GREY, 18MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:18mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:30mm; Height:- RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, GREY, 18MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:18mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:30mm; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips
Product Number CCP005A 66AJ3220
Product Name Cable Clamps - Plug In, Locking Cable Clamp, Nylon 6.6, Grey, 18Mm; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7624 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.250 inch (6.35 mm)
View Details
3 suppliers
Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
P-Clips - 1440680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details