Essentra Components Cable Supports and Fasteners DRCT-LWS01

Description
"Cable Clip, Wire Saddle Natural DIN Rail/Metal Rail 0.444"" L x 0.142"" H (11.30mm x 3.61mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural DIN Rail/Metal Rail 0.444"" L x 0.142"" H (11.30mm x 3.61mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC6002-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC6002-ND
Cable Supports and Fasteners RPC6002-ND
"Cable Clip, Wire Saddle Natural DIN Rail/Metal Rail 0.444"" L x 0.142"" H (11.30mm x 3.61mm)"

"Cable Clip, Wire Saddle Natural DIN Rail/Metal Rail 0.444"" L x 0.142"" H (11.30mm x 3.61mm)"

Buy Now Datasheet
Rail Clip, Din Rail, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ3512 - Newark, An Avnet Company
Chicago, IL, United States
Rail Clip, Din Rail, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ3512
Rail Clip, Din Rail, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ3512
RAIL CLIP, DIN RAIL, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:DIN Rail Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

RAIL CLIP, DIN RAIL, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:DIN Rail Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC6002-ND 66AJ3512
Product Name Cable Supports and Fasteners Rail Clip, Din Rail, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Insulated Half Cable Clamp - 8160 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
2 suppliers