Essentra Components Cable Clamps - Adhesive Mount, Mini, J Style MKKJ-5-RT

Description
Clear color disguises clamp Quickly and easily mounted with adhesive base 5 sizes available for bundle diameters from 1/8 - 3/8 in UL94 V-0 PVC with Acrylic adhesive
Description
Clear color disguises clamp Quickly and easily mounted with adhesive base 5 sizes available for bundle diameters from 1/8 - 3/8 in UL94 V-0 PVC with Acrylic adhesive

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Adhesive Mount, Mini, J Style - MKKJ-5-RT - Essentra Components
Erie, PA, USA
Cable Clamps - Adhesive Mount, Mini, J Style
MKKJ-5-RT
Cable Clamps - Adhesive Mount, Mini, J Style MKKJ-5-RT
Clear color disguises clamp Quickly and easily mounted with adhesive base 5 sizes available for bundle diameters from 1/8 - 3/8 in UL94 V-0 PVC with Acrylic adhesive

Clear color disguises clamp
Quickly and easily mounted with adhesive base
5 sizes available for bundle diameters from 1/8 - 3/8 in
UL94 V-0 PVC with Acrylic adhesive

Supplier's Site
Cable Clamp, Pvc, Clear, 7.9Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4025 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Pvc, Clear, 7.9Mm; Cable Clamp / Clip Type Essentra Components
66AJ4025
Cable Clamp, Pvc, Clear, 7.9Mm; Cable Clamp / Clip Type Essentra Components 66AJ4025
CABLE CLAMP, PVC, CLEAR, 7.9MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:7.9mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Transparent; External Length:20.6mm RoHS Compliant: Yes

CABLE CLAMP, PVC, CLEAR, 7.9MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:7.9mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Transparent; External Length:20.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips
Product Number MKKJ-5-RT 66AJ4025
Product Name Cable Clamps - Adhesive Mount, Mini, J Style Cable Clamp, Pvc, Clear, 7.9Mm; Cable Clamp / Clip Type Essentra Components
Material PVC; PVC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 8178899 - RS Components, Ltd.
Specs
Type Push Mount Clip; Wire Saddle; Wire saddle
Diameter 0.138 inch (3.5 mm)
Material Nylon 66
View Details
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details