Bundles are securely sored in these nylon clmaps
Bundle diameters from 1/16" to 1-7/8"
Black and Natural colors
UL94 V-2 and UL94 V-0 rated material
Different mounting holes for different screw sizes
"Cable Clamp, P-Type Natural Fastener 0.313"" (7.95mm)"
CABLE CLAMPS; CABLE CLAMP / CLIP TYPE:SCREW MOUNT CABLE CLAMP; INTERNAL DIAMETER:7.9MM; CABLE CLAMP / CLIP MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); CABLE CLAMP / CLIP COLOUR:NATURAL; EXTERNAL LENGTH:17.1MM; EXTERNAL WIDTH:9.5MM; HEIGHT:- ROHS COMPLIANT: YES
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | N-5 | RP318-ND | 28AH1238 |
| Product Name | Cable Clamps - Screw Mount ,P Style, Nylon | Cable Supports and Fasteners | Cable Clamps; Cable Clamp / Clip Type Essentra Components |
| Material | Nylon 6/6 |