Essentra Components Cable Supports and Fasteners MWSSEB-1-01A-RT

Description
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.320"" L x 0.100"" H (8.13mm x 2.54mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.320"" L x 0.100"" H (8.13mm x 2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC1110-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1110-ND
Cable Supports and Fasteners RPC1110-ND
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.320"" L x 0.100"" H (8.13mm x 2.54mm)"

"Cable Clip, Wire Saddle on Base Natural Adhesive 0.320"" L x 0.100"" H (8.13mm x 2.54mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 12.7Mm; Cable Clamp / Clip Type Essentra Components - 86AH0800 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 12.7Mm; Cable Clamp / Clip Type Essentra Components
86AH0800
Cable Clamp, Nylon 6.6, Natural, 12.7Mm; Cable Clamp / Clip Type Essentra Components 86AH0800
CABLE CLAMP, NYLON 6.6, NATURAL, 12.7MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:12.7mm; Height:6.4mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 12.7MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:12.7mm; Height:6.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC1110-ND 86AH0800
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 12.7Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7620 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.125 inch (3.17 mm)
View Details
3 suppliers
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details