Essentra Components Cable Clamps - Screw Mount, P Style, Aluminium, Vinyl Coated NE4

Description
Vinyl coating provides a more permanent solution for protecting cables against vibration The screw mount area is bare to ensure firm tightening Available in 14 sizes to accomodate bundle diameters from 3/16 to 1-1/4" .204" Hole for a #10 or M5 screw
Request a Quote Datasheet
Description
Vinyl coating provides a more permanent solution for protecting cables against vibration The screw mount area is bare to ensure firm tightening Available in 14 sizes to accomodate bundle diameters from 3/16 to 1-1/4" .204" Hole for a #10 or M5 screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount, P Style, Aluminium, Vinyl Coated - NE4 - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount, P Style, Aluminium, Vinyl Coated
NE4
Cable Clamps - Screw Mount, P Style, Aluminium, Vinyl Coated NE4
Vinyl coating provides a more permanent solution for protecting cables against vibration The screw mount area is bare to ensure firm tightening Available in 14 sizes to accomodate bundle diameters from 3/16 to 1-1/4" .204" Hole for a #10 or M5 screw

Vinyl coating provides a more permanent solution for protecting cables against vibration
The screw mount area is bare to ensure firm tightening
Available in 14 sizes to accomodate bundle diameters from 3/16 to 1-1/4"
.204" Hole for a #10 or M5 screw

Supplier's Site
Cable Supports and Fasteners - RPC1361-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1361-ND
Cable Supports and Fasteners RPC1361-ND
"Cable Clamp, P-Type Black, Silver Fastener 0.250"" (6.35mm)"

"Cable Clamp, P-Type Black, Silver Fastener 0.250"" (6.35mm)"

Buy Now Datasheet
Cable Clamp, Aluminium Alloy, 6.4Mm; Cable Clamp / Clip Type Essentra Components - 86AH0849 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Aluminium Alloy, 6.4Mm; Cable Clamp / Clip Type Essentra Components
86AH0849
Cable Clamp, Aluminium Alloy, 6.4Mm; Cable Clamp / Clip Type Essentra Components 86AH0849
CABLE CLAMP, ALUMINIUM ALLOY, 6.4MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:6.4mm; Cable Clamp / Clip Material:Aluminium Alloy; Cable Clamp / Clip Colour:-; External Length:-; External Width:9.5mm RoHS Compliant: Yes

CABLE CLAMP, ALUMINIUM ALLOY, 6.4MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:6.4mm; Cable Clamp / Clip Material:Aluminium Alloy; Cable Clamp / Clip Colour:-; External Length:-; External Width:9.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number NE4 RPC1361-ND 86AH0849
Product Name Cable Clamps - Screw Mount, P Style, Aluminium, Vinyl Coated Cable Supports and Fasteners Cable Clamp, Aluminium Alloy, 6.4Mm; Cable Clamp / Clip Type Essentra Components
Material Aluminum; Aluminum Alloy 5052 H-32 & TPV Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Retaining Clip - R4-0-43922-2 - Southco
Specs
Material Acetal Copolymer
View Details
Nylon Cable Clamp - 7629 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.375 inch (9.52 mm)
View Details
4 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details