Essentra Components Wire Saddle - Mini, Adhesive Mount MWSEB-5-19A-RT

Description
These mini wire saddles have an adhesive base, for quick installation.
Request a Quote Datasheet
Description
These mini wire saddles have an adhesive base, for quick installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Saddle - Mini, Adhesive Mount - MWSEB-5-19A-RT - Essentra Components
Erie, PA, USA
Wire Saddle - Mini, Adhesive Mount
MWSEB-5-19A-RT
Wire Saddle - Mini, Adhesive Mount MWSEB-5-19A-RT
These mini wire saddles have an adhesive base, for quick installation.

These mini wire saddles have an adhesive base, for quick installation.

Supplier's Site
Cable Supports and Fasteners - RPC2019-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC2019-ND
Cable Supports and Fasteners RPC2019-ND
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.360"" L x 0.230"" H (9.14mm x 5.84mm)"

"Cable Clip, Wire Saddle on Base Natural Adhesive 0.360"" L x 0.230"" H (9.14mm x 5.84mm)"

Buy Now Datasheet
Wire Saddle, Adhesive, Nylon 6.6/natural; Cable Clamp / Clip Type Essentra Components - 66AJ4111 - Newark, An Avnet Company
Chicago, IL, United States
Wire Saddle, Adhesive, Nylon 6.6/natural; Cable Clamp / Clip Type Essentra Components
66AJ4111
Wire Saddle, Adhesive, Nylon 6.6/natural; Cable Clamp / Clip Type Essentra Components 66AJ4111
WIRE SADDLE, ADHESIVE, NYLON 6.6/NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:12.7mm RoHS Compliant: Yes

WIRE SADDLE, ADHESIVE, NYLON 6.6/NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:12.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number MWSEB-5-19A-RT RPC2019-ND 66AJ4111
Product Name Wire Saddle - Mini, Adhesive Mount Cable Supports and Fasteners Wire Saddle, Adhesive, Nylon 6.6/natural; Cable Clamp / Clip Type Essentra Components
Type Adhesive Mount Clip; Wire Saddle Wire Saddle Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7622 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.187 inch (4.75 mm)
View Details
3 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details