Essentra Components Cable Clamps - Adhesive Mount, J Style KKJ-2-RT

Description
Fiive different sizes for various bundle diameters; from 1/8" to 3/8" Quickly and easily mounted with an adhesive base Grey UL94 V-0 rated PVC with an acrylic adhesive.
Request a Quote Datasheet
Description
Fiive different sizes for various bundle diameters; from 1/8" to 3/8" Quickly and easily mounted with an adhesive base Grey UL94 V-0 rated PVC with an acrylic adhesive.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Adhesive Mount, J Style - KKJ-2-RT - Essentra Components
Erie, PA, USA
Cable Clamps - Adhesive Mount, J Style
KKJ-2-RT
Cable Clamps - Adhesive Mount, J Style KKJ-2-RT
Fiive different sizes for various bundle diameters; from 1/8" to 3/8" Quickly and easily mounted with an adhesive base Grey UL94 V-0 rated PVC with an acrylic adhesive.

Fiive different sizes for various bundle diameters; from 1/8" to 3/8"
Quickly and easily mounted with an adhesive base
Grey UL94 V-0 rated PVC with an acrylic adhesive.

Supplier's Site
Cable Supports and Fasteners - RP875-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RP875-ND
Cable Supports and Fasteners RP875-ND
"Cable Clip, J-Type Gray Adhesive 0.125"" (3.18mm)"

"Cable Clip, J-Type Gray Adhesive 0.125"" (3.18mm)"

Buy Now Datasheet
Cable Clamp, Pvc, Grey, 3.2Mm; Cable Clamp / Clip Type Essentra Components - 66AJ3933 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Pvc, Grey, 3.2Mm; Cable Clamp / Clip Type Essentra Components
66AJ3933
Cable Clamp, Pvc, Grey, 3.2Mm; Cable Clamp / Clip Type Essentra Components 66AJ3933
CABLE CLAMP, PVC, GREY, 3.2MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:21.4mm; Height:6.4mm RoHS Compliant: Yes

CABLE CLAMP, PVC, GREY, 3.2MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:21.4mm; Height:6.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number KKJ-2-RT RP875-ND 66AJ3933
Product Name Cable Clamps - Adhesive Mount, J Style Cable Supports and Fasteners Cable Clamp, Pvc, Grey, 3.2Mm; Cable Clamp / Clip Type Essentra Components
Material PVC; PVC PVC; Polyvinyl Chloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8151 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Cable Clips & Clamps - 2414782 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.500 inch (12.7 mm)
Material Nylon 66
View Details