Essentra Components Flat Cable Clamp - Adhesive Mount, Side Mount, Tension CFCC-4-05A-RT

Description
Flat Cable Clamps are designed to clamp ribbon cable and are backed with a high-quality adhesive tape. These are side mounting for ease of access
Request a Quote Datasheet
Description
Flat Cable Clamps are designed to clamp ribbon cable and are backed with a high-quality adhesive tape. These are side mounting for ease of access
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable Clamp - Adhesive Mount, Side Mount, Tension - CFCC-4-05A-RT - Essentra Components
Erie, PA, USA
Flat Cable Clamp - Adhesive Mount, Side Mount, Tension
CFCC-4-05A-RT
Flat Cable Clamp - Adhesive Mount, Side Mount, Tension CFCC-4-05A-RT
Flat Cable Clamps are designed to clamp ribbon cable and are backed with a high-quality adhesive tape. These are side mounting for ease of access

Flat Cable Clamps are designed to clamp ribbon cable and are backed with a high-quality adhesive tape. These are side mounting for ease of access

Supplier's Site
Cable Supports and Fasteners - RP392-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RP392-ND
Cable Supports and Fasteners RP392-ND
"Cable Clip, Flat C-Type White Adhesive 0.250"" (6.35mm)"

"Cable Clip, Flat C-Type White Adhesive 0.250"" (6.35mm)"

Buy Now Datasheet
Cable Fastener; Cable Clamp / Clip Type Essentra Components - 28AH1156 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Essentra Components
28AH1156
Cable Fastener; Cable Clamp / Clip Type Essentra Components 28AH1156
CABLE FASTENER; CABLE CLAMP / CLIP TYPE:ADHESIVE BACKED FLAT CABLE CLAMP; INTERNAL DIAMETER:-; CABLE CLAMP / CLIP MATERIAL:PPO (POLYPHENYLENE OXIDE), PS (POLYSTYRENE); CABLE CLAMP / CLIP COLOUR:WHITE; EXTERNAL LENGTH:14.3MM ROHS COMPLIANT: YES

CABLE FASTENER; CABLE CLAMP / CLIP TYPE:ADHESIVE BACKED FLAT CABLE CLAMP; INTERNAL DIAMETER:-; CABLE CLAMP / CLIP MATERIAL:PPO (POLYPHENYLENE OXIDE), PS (POLYSTYRENE); CABLE CLAMP / CLIP COLOUR:WHITE; EXTERNAL LENGTH:14.3MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number CFCC-4-05A-RT RP392-ND 28AH1156
Product Name Flat Cable Clamp - Adhesive Mount, Side Mount, Tension Cable Supports and Fasteners Cable Fastener; Cable Clamp / Clip Type Essentra Components
Material Noryl Polyphenylene Ether (PPE), Polystyrene (PS)
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221051 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.217 inch (5.5 mm)
Material Polyaminde
View Details
Nylon Cable Clamp - 7637 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.875 inch (22.22 mm)
View Details
3 suppliers