Essentra Components Splice Cable Clip, Blk, 0.154, Pa 6.6; Cable Clamp / Clip Type Essentra Components EFA04-71-003

Description
SPLICE CABLE CLIP, BLK, 0.154", PA 6.6; Cable Clamp / Clip Type:Cable Clip; Internal Diameter:0.154"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:0.843"; Height:0.217" RoHS Compliant: Yes
Description
SPLICE CABLE CLIP, BLK, 0.154", PA 6.6; Cable Clamp / Clip Type:Cable Clip; Internal Diameter:0.154"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:0.843"; Height:0.217" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Splice Cable Clip, Blk, 0.154, Pa 6.6; Cable Clamp / Clip Type Essentra Components - 66AJ3598 - Newark, An Avnet Company
Chicago, IL, United States
Splice Cable Clip, Blk, 0.154, Pa 6.6; Cable Clamp / Clip Type Essentra Components
66AJ3598
Splice Cable Clip, Blk, 0.154, Pa 6.6; Cable Clamp / Clip Type Essentra Components 66AJ3598
SPLICE CABLE CLIP, BLK, 0.154", PA 6.6; Cable Clamp / Clip Type:Cable Clip; Internal Diameter:0.154"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:0.843"; Height:0.217" RoHS Compliant: Yes

SPLICE CABLE CLIP, BLK, 0.154", PA 6.6; Cable Clamp / Clip Type:Cable Clip; Internal Diameter:0.154"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:0.843"; Height:0.217" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 66AJ3598
Product Name Splice Cable Clip, Blk, 0.154, Pa 6.6; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2538564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details