Win Source Part Number: 1363894-EWSJS-1-01
Category: Cables, Wires - Management - Cable Supports and Fasteners
Fake Threat In the Open Market: 56 pct.
Type: Clip, Wire Saddle
MSL Level: Not Applicable
Mfr: Essentra Components
Series: Richco
Package: Bulk
Product Status: Active
Base Product Number: EWSJS
Mounting Type: Push In, Edge
HTSUS: 3926.90.9985
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Natural
Material Flammability Rating: UL94 V-2
Material: Polyamide (PA66), Nylon 6/6
Height: 0.440" (11.18mm)
Length: 0.850" (21.59mm)
Opening Size: 0.460" L x 0.260" H (11.68mm x 6.60mm)
Panel Thickness: 0.032" ~ 0.079" (0.81mm ~ 2.01mm)
"Cable Clip, Wire Saddle Natural Push In, Edge 0.460"" L x 0.260"" H (11.68mm x 6.60mm)"
EDGE WIRE SADDLE, PA66, NATURAL; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:21.6mm; External Width:10.6mm RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | EWSJS-1-01 | RPC3939-ND | 66AJ3611 |
| Product Name | Cables, Wires - Management - Cable Supports and Fasteners | Cable Supports and Fasteners | Edge Wire Saddle, Pa66, Natural; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle |