Essentra Components Flat Cable Clamp - Snap In, Low Profile CFCCA-1-01

Description
Flat Cable Clamps are simple to use and install and are ideal for ribbon cables. These Snap-in low profile clips are ideal for a quick installation application
Request a Quote Datasheet
Description
Flat Cable Clamps are simple to use and install and are ideal for ribbon cables. These Snap-in low profile clips are ideal for a quick installation application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable Clamp - Snap In, Low Profile - CFCCA-1-01 - Essentra Components
Erie, PA, USA
Flat Cable Clamp - Snap In, Low Profile
CFCCA-1-01
Flat Cable Clamp - Snap In, Low Profile CFCCA-1-01
Flat Cable Clamps are simple to use and install and are ideal for ribbon cables. These Snap-in low profile clips are ideal for a quick installation application

Flat Cable Clamps are simple to use and install and are ideal for ribbon cables. These Snap-in low profile clips are ideal for a quick installation application

Supplier's Site
Cable Supports and Fasteners - RPC3629-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC3629-ND
Cable Supports and Fasteners RPC3629-ND
Cable Clip, Flat C-Type Natural Arrowhead, Winged

Cable Clip, Flat C-Type Natural Arrowhead, Winged

Buy Now Datasheet
Cable Clamp,push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ3221 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp,push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ3221
Cable Clamp,push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ3221
CABLE CLAMP,PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:14.3mm RoHS Compliant: Yes

CABLE CLAMP,PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:14.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number CFCCA-1-01 RPC3629-ND 66AJ3221
Product Name Flat Cable Clamp - Snap In, Low Profile Cable Supports and Fasteners Cable Clamp,push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8170 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers
Cable Clips & Clamps - 1707516 - RS Components, Ltd.
Specs
Diameter 0.311 inch (7.9 mm)
Material Nylon
View Details