Essentra Components Cable Clamps - Adhesive Mount, U Style KKU-12-RT

Description
Quickly and easily mounted with adhesive base U style allows for very easy application and removal of the bundle Grey UL94 V-0 PVC with Acrylic adhesive 6 sizes available for bundles from 1/8" to 3/4"
Request a Quote Datasheet
Description
Quickly and easily mounted with adhesive base U style allows for very easy application and removal of the bundle Grey UL94 V-0 PVC with Acrylic adhesive 6 sizes available for bundles from 1/8" to 3/4"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Adhesive Mount, U Style - KKU-12-RT - Essentra Components
Erie, PA, USA
Cable Clamps - Adhesive Mount, U Style
KKU-12-RT
Cable Clamps - Adhesive Mount, U Style KKU-12-RT
Quickly and easily mounted with adhesive base U style allows for very easy application and removal of the bundle Grey UL94 V-0 PVC with Acrylic adhesive 6 sizes available for bundles from 1/8" to 3/4"

Quickly and easily mounted with adhesive base
U style allows for very easy application and removal of the bundle
Grey UL94 V-0 PVC with Acrylic adhesive
6 sizes available for bundles from 1/8" to 3/4"

Supplier's Site
Cable Supports and Fasteners - RPC1211-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1211-ND
Cable Supports and Fasteners RPC1211-ND
"Cable Clip, U-Type Gray Adhesive 0.750"" (19.05mm)"

"Cable Clip, U-Type Gray Adhesive 0.750"" (19.05mm)"

Buy Now Datasheet
Cable Clamp, Adhesive, Pvc, Grey; Cable Clamp / Clip Type Essentra Components - 66AJ3939 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Adhesive, Pvc, Grey; Cable Clamp / Clip Type Essentra Components
66AJ3939
Cable Clamp, Adhesive, Pvc, Grey; Cable Clamp / Clip Type Essentra Components 66AJ3939
CABLE CLAMP, ADHESIVE, PVC, GREY; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:19.1mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:25.4mm; Height:23mmRoHS Compliant: Yes

CABLE CLAMP, ADHESIVE, PVC, GREY; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:19.1mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:25.4mm; Height:23mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number KKU-12-RT RPC1211-ND 66AJ3939
Product Name Cable Clamps - Adhesive Mount, U Style Cable Supports and Fasteners Cable Clamp, Adhesive, Pvc, Grey; Cable Clamp / Clip Type Essentra Components
Material PVC; PVC PVC; Polyvinyl Chloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Clamping Clip For Conduit Tubes - 8221052 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.217 inch (5.5 mm)
Material Polyaminde
View Details
2 suppliers