Essentra Components Flat Cable Clamp - Adhesive Mount, Dual Clamp DFCC-3-RT

Description
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps also offer dual clamping
Request a Quote Datasheet
Description
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps also offer dual clamping
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable Clamp - Adhesive Mount, Dual Clamp - DFCC-3-RT - Essentra Components
Erie, PA, USA
Flat Cable Clamp - Adhesive Mount, Dual Clamp
DFCC-3-RT
Flat Cable Clamp - Adhesive Mount, Dual Clamp DFCC-3-RT
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps also offer dual clamping

For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps also offer dual clamping

Supplier's Site
Cable Supports and Fasteners - RPC1938-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1938-ND
Cable Supports and Fasteners RPC1938-ND
"Cable Clip, Flat C-Type Black Adhesive 3.250"" (82.55mm)"

"Cable Clip, Flat C-Type Black Adhesive 3.250"" (82.55mm)"

Buy Now Datasheet
Flat Cable Clamp, Adhesive, Pa66, Black; Cable Clamp / Clip Type Essentra Components - 66AJ3493 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable Clamp, Adhesive, Pa66, Black; Cable Clamp / Clip Type Essentra Components
66AJ3493
Flat Cable Clamp, Adhesive, Pa66, Black; Cable Clamp / Clip Type Essentra Components 66AJ3493
FLAT CABLE CLAMP, ADHESIVE, PA66, BLACK; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:85.7mm RoHS Compliant: Yes

FLAT CABLE CLAMP, ADHESIVE, PA66, BLACK; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:85.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number DFCC-3-RT RPC1938-ND 66AJ3493
Product Name Flat Cable Clamp - Adhesive Mount, Dual Clamp Cable Supports and Fasteners Flat Cable Clamp, Adhesive, Pa66, Black; Cable Clamp / Clip Type Essentra Components
Material PVC; Polyvinyl Chloride PVC; Polyvinyl Chloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 429869 - RS Components, Ltd.
Anderson Power Products
Specs
Material Stainless Steel; Stainless Steel
View Details
Cable Mounting Bracket, Stainless Steel - R4-0-50253-3 - Southco
Specs
Material Stainless Steel; Stainless Steel
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details