Essentra Components Cable Supports and Fasteners NE11

Description
"Cable Clamp, P-Type Black, Silver Fastener 0.688"" (17.48mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Black, Silver Fastener 0.688"" (17.48mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC3127-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC3127-ND
Cable Supports and Fasteners RPC3127-ND
"Cable Clamp, P-Type Black, Silver Fastener 0.688"" (17.48mm)"

"Cable Clamp, P-Type Black, Silver Fastener 0.688"" (17.48mm)"

Buy Now Datasheet
Cable Clamp, Aluminium Alloy, 17.5Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4186 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Aluminium Alloy, 17.5Mm; Cable Clamp / Clip Type Essentra Components
66AJ4186
Cable Clamp, Aluminium Alloy, 17.5Mm; Cable Clamp / Clip Type Essentra Components 66AJ4186
CABLE CLAMP, ALUMINIUM ALLOY, 17.5MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:17.5mm; Cable Clamp / Clip Material:Aluminium Alloy; Cable Clamp / Clip Colour:-; External Length:-; External Width:12.7mm RoHS Compliant: Yes

CABLE CLAMP, ALUMINIUM ALLOY, 17.5MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:17.5mm; Cable Clamp / Clip Material:Aluminium Alloy; Cable Clamp / Clip Colour:-; External Length:-; External Width:12.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC3127-ND 66AJ4186
Product Name Cable Supports and Fasteners Cable Clamp, Aluminium Alloy, 17.5Mm; Cable Clamp / Clip Type Essentra Components
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8170 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cable Clips & Clamps - 268009 - RS Components, Ltd.
Specs
Diameter 0.228 inch (5.8 mm)
Material Polyamide 66
View Details