Essentra Components Cable Clamps - Adhesive Mount, C Style KKC-2-RT

Description
Bundle easily slides in and out Quickly and easily mounted with an adhesive base They come in five different sizes for bundle diameters from 1/8" to 3/4 " UL94 V-0 rated PVC with an acrylic adhesive.
Request a Quote Datasheet
Description
Bundle easily slides in and out Quickly and easily mounted with an adhesive base They come in five different sizes for bundle diameters from 1/8" to 3/4 " UL94 V-0 rated PVC with an acrylic adhesive.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Adhesive Mount, C Style - KKC-2-RT - Essentra Components
Erie, PA, USA
Cable Clamps - Adhesive Mount, C Style
KKC-2-RT
Cable Clamps - Adhesive Mount, C Style KKC-2-RT
Bundle easily slides in and out Quickly and easily mounted with an adhesive base They come in five different sizes for bundle diameters from 1/8" to 3/4 " UL94 V-0 rated PVC with an acrylic adhesive.

Bundle easily slides in and out
Quickly and easily mounted with an adhesive base
They come in five different sizes for bundle diameters from 1/8" to 3/4 "
UL94 V-0 rated PVC with an acrylic adhesive.

Supplier's Site
Cable Supports and Fasteners - RPC1969-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1969-ND
Cable Supports and Fasteners RPC1969-ND
"Cable Clip, J-Type Gray Adhesive 0.125"" (3.18mm)"

"Cable Clip, J-Type Gray Adhesive 0.125"" (3.18mm)"

Buy Now Datasheet
Cable Fastener; Cable Clamp / Clip Type Essentra Components - 28AH1196 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Essentra Components
28AH1196
Cable Fastener; Cable Clamp / Clip Type Essentra Components 28AH1196
CABLE FASTENER; CABLE CLAMP / CLIP TYPE:ADHESIVE BACKED CABLE CLAMP; INTERNAL DIAMETER:6.4MM; CABLE CLAMP / CLIP MATERIAL:PVC (POLYVINYLCHLORIDE); CABLE CLAMP / CLIP COLOUR:GREY; EXTERNAL LENGTH:19.1MM; EXTERNAL WIDTH:19.1MM ROHS COMPLIANT: YES

CABLE FASTENER; CABLE CLAMP / CLIP TYPE:ADHESIVE BACKED CABLE CLAMP; INTERNAL DIAMETER:6.4MM; CABLE CLAMP / CLIP MATERIAL:PVC (POLYVINYLCHLORIDE); CABLE CLAMP / CLIP COLOUR:GREY; EXTERNAL LENGTH:19.1MM; EXTERNAL WIDTH:19.1MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number KKC-2-RT RPC1969-ND 28AH1196
Product Name Cable Clamps - Adhesive Mount, C Style Cable Supports and Fasteners Cable Fastener; Cable Clamp / Clip Type Essentra Components
Material PVC; PVC PVC; Polyvinyl Chloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 429869 - RS Components, Ltd.
Anderson Power Products
Specs
Material Stainless Steel; Stainless Steel
View Details
Cable Retaining Clip - R4-0-43922-2 - Southco
Specs
Material Acetal Copolymer
View Details
Insulated Half Cable Clamp - 8169 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details